EN
  • EN
  • DE

LM2601MTC

Part No LM2601MTC
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC ADAPT INTERFC CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1053177-LM2601MTC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2601MTC CAD Model

Description

Introducing the Texas Instruments LM2601MTC Step-Down Voltage Regulator

The LM2601MTC is a highly efficient, space-conscious step-down voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver a fixed output voltage with excellent load and line regulation, making it an ideal choice for a wide range of applications.

Key Features of the LM2601MTC

  • Adjustable Output Voltage: The LM2601MTC offers a versatile output voltage range, which is essential for powering various electronic components that require different voltage levels.
  • High Efficiency: With its advanced design, this regulator provides high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system from potential thermal damage.
  • Current Limiting: The current limiting function guards against overcurrent conditions, which could otherwise damage the power supply and the load.
  • Low Standby Current: The LM2601MTC's low standby current is beneficial for battery-powered applications, as it helps to extend battery life by reducing power consumption when the device is in standby mode.

Applications for the LM2601MTC

The LM2601MTC's compact size and high efficiency make it an excellent choice for a variety of applications, including:

  • Portable Devices
  • Wireless Networking
  • Consumer Electronics
  • Power Supply Modules
  • Battery-Powered Equipment

With its robust design and versatile features, the LM2601MTC from Texas Instruments stands out as a reliable and efficient solution for your voltage regulation needs. Whether you are designing a new piece of consumer technology or looking to improve the power management in existing devices, the LM2601MTC offers the performance and reliability that Texas Instruments is known for.

For detailed specifications, application notes, and more information, be sure to consult the official Texas Instruments datasheet for the LM2601MTC.

You May Also Be Interested in

Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9009 $53.9099
25+ $4.0213 $100.5325
39+ $3.8956 $151.9284
54+ $3.7700 $203.5800
69+ $3.6443 $251.4567
92+ $3.2673 $300.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess