EN
  • EN
  • DE

LM2514GR/NOPB

Part No LM2514GR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC MPL BRIDGE 18BIT RGB-RGBW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Win Source Part Number 778712-LM2514GR/NOPB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2514GR/NOPB CAD Model

Description

The LM2514GR/NOPB is a high-performance integrated circuit produced by Texas Instruments, renowned for their innovative solutions in the semiconductor industry. This particular product is designed to cater to a wide array of applications, making it a versatile component in various electronic systems.

Key Features

  • Efficiency: The LM2514GR/NOPB boasts high efficiency, which is essential for power management in modern electronics. This efficiency helps to reduce heat generation and power loss, thereby improving the overall performance of the device it is integrated into.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, ensuring that the connected components receive a stable and consistent power supply, which is crucial for sensitive electronic circuits.
  • Thermal Management: With built-in thermal shutdown features, the LM2514GR/NOPB is designed to protect itself and the surrounding components from damage due to overheating.
  • Package: The device comes in a Green (RoHS & no Sb/Br) package, which underscores Texas Instruments' commitment to environmental sustainability without compromising on quality and performance.

Applications

The LM2514GR/NOPB is suitable for a diverse range of applications, including but not limited to:

  • Power supplies for computer peripherals
  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2514GR/NOPB is no exception. Each unit is rigorously tested to ensure it meets the high standards of reliability and performance that customers expect from Texas Instruments products.

Environmental Compliance

The LM2514GR/NOPB is not only a high-quality product but also adheres to environmental standards. The NOPB designation indicates that the product is free of lead (Pb), ensuring compliance with global regulations on hazardous substances and reflecting Texas Instruments' dedication to ecological responsibility.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess