EN
  • EN
  • DE

LM25115AMTX/NOPB

Part No LM25115AMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SSPR 42V LD REG 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Voltage - Input 0 V to 42 V
Supply Voltage - Operating 4.5 V to 30 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1052937-LM25115AMTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25115AMTX/NOPB CAD Model

Description

The LM25115AMTX/NOPB is a high-performance, feature-rich switching regulator from Texas Instruments, designed to meet a wide range of power management requirements. This versatile device is a member of the LM25115 series of regulators, which are known for their reliability and efficiency in various applications.

Key Features

  • Voltage Range: The LM25115AMTX/NOPB operates with an input voltage range of 4.5V to 42V, making it suitable for a variety of supply voltages.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a wide range of loads.
  • Switching Frequency: It features an adjustable switching frequency from 100 kHz to 1 MHz, allowing designers to optimize performance for specific applications.
  • Thermal Performance: Enhanced thermal performance is achieved through its exposed pad packaging, which aids in heat dissipation.
  • Protection Features: It includes a range of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, ensuring safe operation under various conditions.

Applications

The LM25115AMTX/NOPB is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Point-of-load conversions

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM25115AMTX/NOPB is no exception, with its robust design and rigorous testing ensuring performance in the toughest conditions. The device's "NOPB" designation indicates that it is lead-free and RoHS compliant, catering to environmentally conscious applications.

Package and Ordering Information

The LM25115AMTX/NOPB comes in a compact, thermally enhanced 16-pin TSSOP package, which is suitable for space-constrained applications. Its part number reflects the package type and the fact that it is provided in tape and reel form for automated assembly processes.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess