EN
  • EN
  • DE

LM25066IPSQ/NOPB

Part No LM25066IPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT/PROT PMBUS 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Base Station-Networking Line Cards, Servers
Current - Supply 5.8mA
Voltage - Supply 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM25066
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378801-LM25066IPSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25066IPSQ/NOPB CAD Model

Description

Product Overview: LM25066IPSQ/NOPB

The LM25066IPSQ/NOPB is a highly integrated power management IC from Texas Instruments, designed to provide precise monitoring and control of both the input and output power supply parameters in digital systems. This advanced device is part of TI's PowerWise® family and is particularly suitable for applications in telecommunication, server, and industrial platforms where efficient power management is crucial.

Key Features

  • Power Monitoring: The LM25066IPSQ/NOPB integrates a digital current-controlled loop (CCL) that provides accurate input power, voltage, and current monitoring. This allows for real-time tracking of power consumption, ensuring efficient system performance.
  • Energy Metering: With an onboard energy metering function, the device calculates and accumulates the energy used over time, which is vital for managing and optimizing energy budgets in complex systems.
  • Protection Circuits: The IC includes a variety of protection features such as over-voltage, under-voltage, over-current, and temperature warnings, safeguarding the system against potential damage from abnormal operating conditions.
  • SMBus Interface: Communication is facilitated through an SMBus-compatible interface, allowing for easy integration with system controllers and enabling remote monitoring and control of power parameters.
  • Programmable: Users can program the LM25066IPSQ/NOPB through an external EEPROM, which allows for flexibility in setting thresholds and limits according to specific application requirements.

Applications

  • Servers and Storage Systems
  • Telecommunication Equipment
  • Industrial Systems
  • Networking Infrastructure

The LM25066IPSQ/NOPB comes in a compact 24-lead LLP package, which is RoHS compliant and suitable for environmentally sensitive applications. Texas Instruments' commitment to quality and performance ensures that this power management IC delivers reliable and consistent operation, making it an excellent choice for designers looking to enhance the efficiency and robustness of their power supply systems.

With its advanced features and comprehensive power management capabilities, the LM25066IPSQ/NOPB is an essential component for modern electronic systems that require meticulous power supervision and control.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2385 $51.1925
12+ $8.4008 $100.8096
19+ $8.1383 $154.6277
26+ $7.8758 $204.7708
33+ $7.6133 $251.2389
44+ $6.8257 $300.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess