EN
  • EN
  • DE

SN74SSTUB32866ZWLR

Part No SN74SSTUB32866ZWLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CONFIG REG BUFFER 25BIT 96BGA / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-BGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTUB
Package Tape & Reel
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-BGA (13.5x5.5)
Base Product Number 74SSTUB32866
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22579-2-NDR,-296-22579-1,-HPA00322ZWLR-NDR,296-22579-1,296-22579-2,-296-22579-1-ND,-SN74SSTUB32866ZWLR-NDR,-HPA00322ZWLR,2156-SN74SSTUB32866ZWLR,296-22579-1-NDR,TEXTISSN74SSTUB32866ZWLR,296-22579-6,-296-22579-1-NDR
Standard Package 1,000
Win Source Part Number 1219132-SN74SSTUB32866ZWLR
Ultra Librarian 3D Model Ultra Librarian SN74SSTUB32866ZWLR CAD Model

Description

The SN74SSTUB32866ZWLR is a high-performance, 25-bit configurable registered buffer from Texas Instruments designed to meet the demands of high-speed signal processing and data transfer. This integrated circuit is particularly suitable for server, computing, and telecommunications applications where signal integrity and system reliability are critical.

Key Features

  • Speed and Performance: The device operates at a high-speed level, which is essential for modern digital systems that require rapid data throughput and minimal signal delay.
  • Configurability: With 25 configurable bits, the SN74SSTUB32866ZWLR offers flexibility in system design, allowing for customization to meet specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, this buffer minimizes power consumption, which is crucial for energy-sensitive platforms.
  • Robust Signal Integrity: The device ensures robust signal integrity, which is vital for maintaining data fidelity across complex and noisy environments.

Applications

The versatility of the SN74SSTUB32866ZWLR makes it an ideal choice for a range of applications, including:

  • High-speed data servers
  • Workstations and desktop PCs
  • Networking equipment such as switches and routers
  • Data storage systems
  • Telecommunications infrastructure

Technical Specifications

The technical specifications of the SN74SSTUB32866ZWLR include:

  • Supply Voltage (VCC): 1.8V ±0.1V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 96-Ball MicroStar Junior BGA (ZWL)
  • ESD Protection Exceeds JESD 22

For engineers and system designers seeking a reliable and high-performance registered buffer, the SN74SSTUB32866ZWLR from Texas Instruments stands out as a superior choice. Its combination of speed, power efficiency, and configurability makes it a versatile component that can enhance the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess