Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 018724-LM239N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239N CAD Model

Description

The LM239N is a high-quality, industry-leading product from Texas Instruments, a renowned name in the field of electronics and semiconductor manufacturing.

  • Type: Quad comparator
  • Power Supply: Single power supply over a wide range of voltages, or split power supplies
  • Input Bias Current: Low
  • Input Offset Voltage: Low
  • Offset Current: Low
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Package: 14-pin PDIP (Plastic Dual-In-Line Package)

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1142 $56.5290
1,195+ $0.0937 $111.9715
1,850+ $0.0908 $167.9800
2,550+ $0.0879 $224.1450
3,295+ $0.0850 $280.0750
4,415+ $0.0762 $336.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,250 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention