Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsAudio Connectors
Mfr Same Sky (Formerly CUI Devices)
Series SJ
Packaging Bag
Part Status Active
Connector Type Phone Jack
Gender Female
Signal Lines 5 Conductor (TRRRS)
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.252" (6.40mm)
Number of Positions/Contacts 5 Conductors, 9 Contacts
Internal Switch(s) Two Switches
Mounting Type Through Hole, Right Angle
Termination Solder
Shielding Unshielded
Features Cover, Mounting Hardware, Thread Lock
Insulation Color Black
Operating Temperature -25°C ~ 70°C
Voltage - Rated 12VDC
Current Rating (Amps) 1 A
Mating Length/Depth 1.220" (31.00mm)
Contact Material - Plating Silver
Body Color Black
Housing Material Polybutylene Terephthalate (PBT)
Contact Material Brass, Phosphor Bronze
Thread Size M12
Base Product Number SJ-63
Ultra Librarian 3D Model Ultra Librarian SJ-63043F CAD Model

You May Also Be Interested in

HARTING
DIN-SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 09030960501
Rosenberger
E6S20D-40MT5-Z
Need more? Email Us
ECAD model for E6S20D-40MT5-Z
Molex, LLC
CONN HEADER SMD R/A 10POS 2MM
Lowest to $0.5795
ECAD model for 5023521000
Molex, LLC
2.0W/B SINGLE REC HSG 4CKT NAT
Need more? Email Us
ECAD model for 505570-0400
WAGO Corporation
SPLICE LEVER 10AWG 2POS
Need more? Email Us
ECAD model for 221-612
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.3637
ECAD model for RJHSE5381
Molex, LLC
2CKT PLUG HOUSING 319102P
Need more? Email Us
ECAD model for 39-03-6020
Molex, LLC
Upright DIP 14pos (Type C Rec.)
Lowest to $1.1819
ECAD model for 216989-0001
I-Pex
CABLINE-VSF SHELL 30P
Need more? Email Us
ECAD model for 20645-030T-01

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention