Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 3mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM239
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877173-LM239AD
Ultra Librarian 3D Model Ultra Librarian LM239AD CAD Model

Description

Product Overview: Texas Instruments LM239AD

The LM239AD from Texas Instruments is a versatile quadruple differential comparator designed for applications requiring a precise voltage comparison function. This high-performance device is widely used in various electronic circuits for voltage monitoring, level detection, and signal processing tasks. Its robust design makes it suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Wide Supply Voltage Range: The LM239AD operates from a single power supply over a wide range of voltages from 2V to 36V, or dual supplies of ±1V to ±18V, making it adaptable to a variety of power environments.
  • Low Supply Current Drain: The comparator is designed to draw minimal current, which is independent of the power supply voltage, optimizing the power consumption for battery-powered devices.
  • Low Input Bias Current: It features a low input bias current, which minimizes errors in high impedance circuit designs.
  • Low Input Offset Voltage: A low input offset voltage reduces the error and increases the accuracy of the comparator.
  • Common Mode Input Voltage Range: The LM239AD includes a common mode input voltage range that extends to the negative supply, enhancing the flexibility of the device in various circuit configurations.
  • Differential Input Voltage Range: It can handle a wide differential input voltage range, which is equal to the supply voltage range.
  • Output Compatibility: The output of the LM239AD can interface with TTL, MOS, and CMOS logic systems, making it highly versatile for integration into digital systems.
  • Package Options: Available in a standard SOIC-14 package, it is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

The LM239AD is utilized in a broad range of applications including:

  • Limit comparators
  • Simple analog to digital converters (ADCs)
  • Voltage monitoring
  • Window comparators
  • Level shift detectors
  • Automotive systems
  • Industrial controls
  • Consumer electronics

With its precision voltage comparison capabilities, the Texas Instruments LM239AD is an essential component for engineers and designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Texas Instruments
IC COMP DUAL 700PS RSPECL 24WQFN / Comparator Dual ±6V/12V 24-Pin WQFN EP T/R
Lowest to $24.2273
ECAD model for LMH7322SQX/NOPB
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $9.3148
ECAD model for MAX991ESA+
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1718 $56.6940
700+ $0.1609 $112.6300
1,085+ $0.1555 $168.7175
1,550+ $0.1446 $224.1300
2,015+ $0.1392 $280.4880
2,515+ $0.1337 $336.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58,888 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention