EN
  • EN
  • DE

STPS30SM120STN

Part No STPS30SM120STN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Power Schottky rectifier | DIODE SCHOTTKY 120V 30A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 950mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 275μA at 120V
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB Narrow Leads
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 716453-STPS30SM120STN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30SM120STN CAD Model

Description

The STPS30SM120STN is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This Schottky diode is engineered to meet the demanding requirements of high-efficiency power conversion systems. With a focus on minimizing power losses, this component is well-suited for a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, reverse battery protection, and power management tasks.

Key Features

  • High Junction Temperature Capability: This rectifier is capable of operating at high temperatures, which ensures reliability and longevity in harsh environments.
  • Low Forward Voltage Drop: The STPS30SM120STN exhibits a low forward voltage drop, which translates to reduced power losses and improved efficiency in power conversion.
  • High Surge Current Capability: Its design allows for a high surge current capability, making it suitable for applications that may experience short-term overloads.
  • 1200V Reverse Voltage: The device can withstand a maximum repetitive reverse voltage (VRRM) of 1200V, providing a wide safety margin for applications with high reverse voltage requirements.
  • 30A Average Forward Current: It can handle an average forward current of 30A, making it suitable for handling high current loads.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection circuits
  • Power management devices

Package and Quality

The STPS30SM120STN is packaged in a TO-220AB package, which is designed for easy mounting on printed circuit boards and provides excellent thermal performance. STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability.

Conclusion

With its combination of high-temperature operation, low forward voltage drop, high surge capability, and high reverse voltage rating, the STPS30SM120STN is an excellent choice for designers looking to improve the efficiency and reliability of their power conversion systems. STMicroelectronics' dedication to quality ensures that this Power Schottky Rectifier will meet the requirements of even the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6759 $58.6565
85+ $1.3756 $116.9260
130+ $1.3329 $173.2770
180+ $1.2901 $232.2180
235+ $1.2462 $292.8570
310+ $1.1180 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess