EN
  • EN
  • DE

LM1875T

Part No LM1875T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W AB TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 090825-LM1875T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM1875T CAD Model

Description

The LM1875T is a high-quality audio power amplifier produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and digital signal processing (DSP) solutions.

  • Audio Power Output: Up to 30 watts
  • Total Harmonic Distortion (THD): 0.015%
  • Signal-to-Noise Ratio (SNR): 95dB
  • Supply Voltage Range: 16V to 60V
  • Protection Features: Thermal shutdown and output short-circuit protection
  • Mute Function: Yes
  • Slew Rate: High
  • Package: TO-220

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7812 $53.4360
70+ $1.4615 $102.3050
110+ $1.4159 $155.7490
150+ $1.3702 $205.5300
190+ $1.3245 $251.6550
255+ $1.1875 $302.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,534 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess