EN
  • EN
  • DE

LM1851M

Part No LM1851M
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Ground Fault Interrupter | IC INTERRUPTER GRND FAULT 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Ground Fault Protection
Supply Current 19mA
Supply Voltage (V) 22V ~ 30V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM1851
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1196928-LM1851M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1851M CAD Model

Description

The LM1851M is a ground-breaking product from Texas Instruments, renowned for its precision and reliability in the field of electronic components. This integrated circuit is designed to cater to a wide array of applications, particularly excelling in the management and conditioning of signals in electronic systems.

Key Features

  • High Accuracy: The LM1851M is engineered to provide precise signal processing, ensuring high fidelity in the output.
  • Low Power Consumption: It is optimized for low power usage, making it ideal for battery-powered devices and energy-efficient applications.
  • Robust Temperature Performance: This product operates effectively over a broad temperature range, maintaining its performance in diverse environmental conditions.
  • Compact Surface-Mount Package: The LM1851M comes in a small footprint, surface-mount package, facilitating its integration into space-constrained designs.

Applications

The versatility of the LM1851M allows it to be used in various sectors, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

The LM1851M boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers:

Parameter Value
Operating Voltage Range Specified by manufacturer
Operating Temperature Range Specified by manufacturer
Package Type Surface-Mount
RoHS Compliance Yes

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the LM1851M.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM1851M is backed by Texas Instruments' comprehensive technical support and is manufactured to meet the industry's highest quality standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess