EN
  • EN
  • DE

LM139FKB

Part No LM139FKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Differential Comparator 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Max Supply Current 2 mA
Max Supply Voltage 30 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 4
Number of Elements 4
Number of Pins 20
Radiation Hardening No
Response Time 1.3 µs
RoHS Compliant
Schedule B 8542390000
Thickness 1.83 mm
Voltage Gain 106.02 dB
Width 8.89 mm
Win Source Part Number 1019680-LM139FKB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139FKB CAD Model

Description

The LM139FKB is a high-performance, precision quadruple comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device offers a range of features tailored for applications requiring multiple voltage level detections and comparisons, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Wide Voltage Range: The LM139FKB operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility makes it suitable for a variety of applications and ensures compatibility with both digital and analog systems.
  • Low Supply Current: Designed for energy-efficient operations, the LM139FKB features low supply current drain, independent of the magnitude of the power supply voltage. This characteristic is particularly beneficial for battery-powered devices where power conservation is crucial.
  • Low Input Biasing Current: The device has a low input biasing current, which enhances its performance in applications that require high-impedance sensor inputs.
  • Low Input Offset Voltage: The low input offset voltage minimizes errors and improves the accuracy of voltage level detection and comparison.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the power supply voltage, offering a broad dynamic range for the comparison of signals.
  • Output Compatibility: The output of the LM139FKB can be connected to other TTL or MOS logic lines, which makes it easy to interface with digital systems.

Applications

The LM139FKB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage level detectors
  • Window comparators
  • Peak detectors
  • Timing circuits
  • Precision circuits

Texas Instruments' commitment to quality ensures that the LM139FKB is reliable and performs to the highest standards. Whether you are designing complex industrial equipment or simple consumer electronics, the LM139FKB provides the precision and versatility needed for your comparator applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess