EN
  • EN
  • DE

NCP1027P065G

Part No NCP1027P065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM PROG CM OVP HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.2 V to 10 V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 25W
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 059928-NCP1027P065G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1027P065G CAD Model

Description

The NCP1027P065G from ON Semiconductor is a versatile and efficient PWM controller designed to simplify the implementation of off-line power converters. This high-voltage switcher integrates a fixed-frequency current mode controller with a 65 kHz switching frequency, which is optimal for a wide range of power supply applications, including battery chargers, adapters, and standby power supplies.

One of the key features of the NCP1027P065G is its high-voltage startup circuit, which ensures a quick and reliable start-up phase without the need for additional external components. This not only simplifies the design but also reduces the overall bill of materials, making it a cost-effective solution for power management challenges.

The device boasts a robust 700V MOSFET, which provides ample margin for handling voltage spikes and surges, ensuring long-term reliability and stability in a variety of operating conditions. Additionally, the NCP1027P065G integrates multiple protection features such as Over Power Protection (OPP), Over Voltage Protection (OVP), and Over Temperature Protection (OTP), which safeguard the system against potential damage caused by abnormal operating conditions.

With its built-in frequency jittering, the NCP1027P065G effectively reduces electromagnetic interference (EMI), enabling designers to meet stringent EMI regulations. This feature is particularly beneficial in applications where noise reduction is critical, such as in audio/visual equipment and communication devices.

The NCP1027P065G comes in a compact PDIP-7 package, making it suitable for space-constrained applications. Its pinout is optimized for straightforward PCB layout, reducing design time and simplifying assembly processes. Whether you're developing a new power supply or looking to enhance the efficiency and reliability of an existing one, the NCP1027P065G from ON Semiconductor is a solid choice that delivers performance, integration, and protection in one integrated circuit.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0704 $51.7600
59+ $1.6988 $100.2292
92+ $1.6457 $151.4044
126+ $1.5926 $200.6676
163+ $1.5396 $250.9548
218+ $1.3803 $300.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess