EN
  • EN
  • DE

LM139DG4

Part No LM139DG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.1μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2mA
Operating Temperature Range -55°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1196847-LM139DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM139
Introduction Date May 12, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM139DG4 CAD Model

Description

The LM139DG4 is a high-quality, precision quad differential comparator produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is designed to offer reliable performance in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Voltage Range: The LM139DG4 operates from a single power supply over a wide range of voltages, or it can be operated from dual supplies if required.
  • Low Input Bias Current: The device is characterized by a low input bias current, which minimizes errors and enhances the accuracy of the comparator function.
  • Low Input Offset Voltage: This feature allows for more precise differentiation between input signals, which is crucial for sensitive applications.
  • Low Power Consumption: The LM139DG4 is designed for low power consumption, making it an ideal choice for battery-operated devices.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range, ensuring reliability in various environmental conditions.
  • Output Compatibility: The output of the LM139DG4 can be connected to other TTL or MOS logic devices, providing great versatility in circuit design.

Applications

The versatility of the LM139DG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Control systems
  • Limit comparators
  • Logic voltage levels
  • Window detectors
  • Analog-to-digital converters (ADCs)
  • Simple analog-to-digital converters
  • Voltage monitoring

Package and Quality

The LM139DG4 is available in a SOIC-14 package, which provides a compact footprint while allowing for easy integration into various circuit designs. Texas Instruments is committed to delivering high-quality products, and the LM139DG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards.

Conclusion

With its precision performance, low power consumption, and versatile applications, the LM139DG4 from Texas Instruments stands as an exceptional choice for designers looking for a reliable comparator. Its robust design and compatibility with other logic families make it a valuable component in any electronic system requiring precise voltage comparisons.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess