EN
  • EN
  • DE

MC74HC374ADW

Part No MC74HC374ADW
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP OCTAL D 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74HC
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74HC374
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636801-MC74HC374ADW
Ultra Librarian 3D Model Ultra Librarian MC74HC374ADW CAD Model

Description

ON Semiconductor MC74HC374ADW Octal D-Type Flip-Flop

The MC74HC374ADW is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its expertise in the development of energy-efficient electronics. This octal D-type flip-flop is a crucial component in digital electronics, offering a wide array of applications in data storage, transfer systems, and various logic operations.

This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The 3-state outputs are designed to drive bus lines or buffer memory address registers, providing the flexibility required for modern digital systems. The non-inverting outputs further enhance the versatility of this IC, making it suitable for a variety of interfacing applications.

The MC74HC374ADW operates with an advanced high-speed CMOS technology which ensures minimal power consumption while delivering high-speed performance. This technology is compatible with most TTL families, which allows for easy integration into existing systems without the need for additional interfacing components. The device functions within a voltage range of 2V to 6V, making it adaptable to both standard and low-power applications.

The flip-flop is encapsulated in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is widely preferred for its compact footprint and suitability for surface mount technology (SMT). The robust design of the MC74HC374ADW ensures reliable operation even under harsh conditions, and its operating temperature range of -55°C to 125°C provides assurance for use in industrial environments.

Key features such as the low power dissipation, high noise immunity, and the ability to directly drive 15 LSTTL loads make the MC74HC374ADW a solid choice for designers seeking a reliable and efficient solution for their digital storage or timing applications. ON Semiconductor's commitment to quality ensures that each unit meets stringent standards, providing engineers with a dependable component that can be used in a wide range of electronic devices.

Overall, the MC74HC374ADW from ON Semiconductor stands as a testament to the company's dedication to providing high-quality, innovative solutions for the ever-evolving field of digital electronics.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4336 $58.5360
325+ $0.3559 $115.6675
505+ $0.3447 $174.0735
695+ $0.3336 $231.8520
900+ $0.3225 $290.2500
1,200+ $0.2891 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess