EN
  • EN
  • DE

LM1036MX

Part No LM1036MX
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC TONE/VOL/BAL DUAL DC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 75dB
Case / Package 20-SOIC
Win Source Part Number 80917-LM1036MX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1036MX CAD Model

Description

The LM1036MX from Texas Instruments is a highly sophisticated, state-of-the-art audio processor integrated circuit (IC).

  • Control: Dual-Channel Tone (Bass and Treble), Balance and Volume
  • Bass and Treble Control Range: ±15dB
  • Balance Control: Left/Right Attenuation up to 30dB
  • Volume Control Range: 75dB
  • Distortion and Noise: Low
  • Supply Voltage Range: 9V to 16V
  • Quiescent Current Drain: 7mA
  • Interfacing: Easy with Analog and Digital Control Systems
  • Package: 20-pin SOIC

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess