EN
  • EN
  • DE

TPS54332CDDAR

Part No TPS54332CDDAR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707886-TPS54332CDDAR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54332CDDAR CAD Model

Description

The TPS54332CDDAR is a highly efficient, monolithic synchronous buck regulator from Texas Instruments. Designed to provide a compact and energy-efficient solution for power management, this device is capable of delivering a continuous output current of up to 3A with an input voltage range of 3.5V to 28V. This makes it an ideal choice for a wide array of applications, including consumer electronics, industrial systems, and networking equipment.

Key Features

  • Adjustable Output Voltage: The TPS54332CDDAR allows for an adjustable output voltage that can be set from 0.8V to 25V, ensuring compatibility with various low-voltage system requirements.
  • High Efficiency: With its integrated 80mΩ high-side MOSFET and 40mΩ low-side MOSFET, the device offers up to 95% efficiency, which is critical for thermal management and energy saving.
  • Frequency Synchronization: The switching frequency is programmable from 100kHz to 2.5MHz and can be synchronized to an external clock, providing flexibility in optimizing performance for specific applications.
  • Thermal and Over-Current Protection: The TPS54332CDDAR includes cycle-by-cycle over-current protection and thermal shutdown, enhancing the reliability and longevity of the device.
  • Soft-Start and Pre-Bias Startup: The soft-start feature limits inrush current during startup, while the pre-bias startup capability allows the regulator to start up into precharged loads without causing a glitch on the output.

Applications

The versatility of the TPS54332CDDAR makes it suitable for a broad range of applications, including:

  • Point of Load (POL) solutions
  • Aftermarket automotive accessories
  • Home automation and smart appliances
  • Telecommunications equipment
  • Portable and battery-powered devices

Package and Quality

The TPS54332CDDAR comes in a compact 8-pin SOIC package with a PowerPAD™, which provides enhanced thermal dissipation. Texas Instruments ensures high-quality standards, and the product is available in a RoHS-compliant package, adhering to environmental regulations.

You May Also Be Interested in

Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $1.5740

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,999 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess