EN
  • EN
  • DE

LF398MX

Part No LF398MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sample and Hold 1-CH 20us 14-Pin SOIC Reel | IC OPAMP SAMPL/HOLD 1CIRC 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Sample and Hold
Current - Input Bias 10nA
Voltage - Input Offset 2mV
Supply Current 4.5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LF398
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710740-LF398MX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LF398
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LF398MX CAD Model

Description

The LF398MX is a precision, monolithic sample-and-hold circuit designed by Texas Instruments to deliver high-performance functionality in a wide range of electronic applications. This device is capable of acquiring a sample of an input signal in less than 10µs and then holding it to a high degree of accuracy. The LF398MX is characterized by its low droop rate and fast acquisition time, making it an ideal choice for analog-to-digital conversion, data acquisition systems, and various control applications.

Key Features

  • Fast Acquisition Time: The LF398MX offers a swift acquisition time, enabling the capture of input signals with minimal delay.
  • Low Droop Rate: Its low droop rate ensures that the voltage does not significantly decay over time, preserving the integrity of the held sample.
  • High DC Accuracy: With its high DC accuracy, the device maintains the precision of the input signal throughout the sample-and-hold process.
  • Low Input Offset Voltage: The minimized input offset voltage reduces error and enhances overall performance.
  • Wide Single or Dual Supply Operation: The LF398MX operates efficiently with a wide range of supply voltages, accommodating both single and dual supply configurations.

Applications

The versatile nature of the LF398MX makes it suitable for various applications such as:

  • Analog-to-Digital Converters (ADCs)
  • Data Acquisition Systems (DAS)
  • Sample-and-Hold Circuits
  • Control Systems
  • Medical Instrumentation

Product Specifications

The LF398MX is available in an SOIC-8 package, ensuring compatibility with surface-mount technology. It is designed to operate over a temperature range of -40°C to +85°C, catering to a broad spectrum of environmental conditions. The device also features a low power design, which is critical for battery-operated and portable applications where power efficiency is paramount.

Conclusion

Overall, the LF398MX from Texas Instruments stands out as a reliable and efficient sample-and-hold component that offers designers the speed, accuracy, and flexibility needed for sophisticated electronic systems. Its robust feature set and operational versatility make it a go-to choice for professionals seeking to enhance the performance of their analog signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2387 $55.7415
100+ $1.0164 $101.6400
155+ $0.9846 $152.6130
210+ $0.9528 $200.0880
275+ $0.9211 $253.3025
365+ $0.8258 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess