The LF347BN is a high-performance quad operational amplifier from Texas Instruments, one of the world's leading semiconductor manufacturing companies.
- Bandwidth: Approximately 3MHz
- Suitable for: Audio processing, telecommunications, and other applications that require high frequency response
- Slew Rate: 13 V/µs
- Ensures: That the amplifier can respond quickly to changes in input, thereby maintaining the integrity of the signal and reducing distortion
- Handles: Large voltage swings
- Low Total Harmonic Distortion (THD): Ideal for applications that require a clean, undistorted signal, such as audio amplification and signal conditioning
- Input: JFET (Junction Field Effect Transistor) input, which provides high input impedance
- Power Supply Voltages: From ±5V to ±18V