EN
  • EN
  • DE

LF198AH

Part No LF198AH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Sample and Hold Amplifier | IC OPAMP SAMPLE/HOLD 1CIRC TO5-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Amplifier Type Sample and Hold
Current - Input Bias 5nA
Voltage - Input Offset 1mV
Supply Current 4.5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LF198
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196061-LF198AH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF198AH CAD Model

Description

The LF198AH from Texas Instruments is a quintessential component for engineers and designers looking for a high-performance sample-and-hold amplifier. This precision device is designed to operate in a variety of electronic systems where accuracy and reliability are paramount. With its robust feature set, the LF198AH is particularly suited for applications such as analog-to-digital conversion, data acquisition systems, and battery-powered circuits.

Key Features

  • High Accuracy: The LF198AH provides excellent accuracy with a low aperture error and glitch impulse, ensuring precise sample-and-hold operations.
  • Wide Bandwidth: With a wide bandwidth, this sample-and-hold amplifier accommodates a broad range of input frequencies, making it versatile for various applications.
  • Low Power Consumption: Designed for efficiency, the LF198AH is an ideal choice for battery-operated and portable devices due to its low power requirements.
  • Fast Acquisition Time: The device offers a quick acquisition time, allowing for rapid sampling of input signals, which is critical in high-speed data acquisition systems.

Applications

The LF198AH is well-suited for a wide range of applications, including:

  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Medical Instrumentation
  • Process Control
  • Battery-Powered Devices

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±5V to ±18V
Operating Temperature Range -55°C to +125°C
Package Type Metal Can

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LF198AH is no exception, manufactured under stringent conditions to ensure it meets industry standards for reliability and performance. Whether for industrial, commercial, or research purposes, the LF198AH stands as a testament to Texas Instruments' dedication to excellence.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0178 $64.0712
8+ $13.1429 $105.1432
12+ $12.7321 $152.7852
17+ $12.3214 $209.4638
21+ $11.9107 $250.1247
29+ $10.6786 $309.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess