EN
  • EN
  • DE

OPA1692ID

Part No OPA1692ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC / Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 5.1 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 250 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA1692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-52308
Standard Package 75
Win Source Part Number 1083268-OPA1692ID
Ultra Librarian 3D Model Ultra Librarian OPA1692ID CAD Model

Description

Introducing the OPA1692ID SoundPlus™ Audio Operational Amplifier

The OPA1692ID, from the renowned semiconductor manufacturer Texas Instruments, is a state-of-the-art SoundPlus™ audio operational amplifier designed to deliver high-quality audio performance for a wide range of professional and consumer audio applications.

Key Features

  • Exceptional Sound Quality: The OPA1692ID provides outstanding audio quality with a very low noise density of 2.8nV/√Hz and low harmonic distortion plus noise (THD+N) of 0.0001% at 1kHz, ensuring pristine audio reproduction.
  • High Bandwidth: With a bandwidth of 10MHz, this op-amp is capable of handling a wide range of audio frequencies, making it suitable for high-fidelity audio systems.
  • Dual-Channel Configuration: The device features a dual operational amplifier configuration, allowing for versatile use in stereo audio circuits or complex signal processing applications.
  • Low Power Consumption: The OPA1692ID is optimized for low power operation, consuming only 1.8mA per channel which is ideal for portable and battery-powered audio devices.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±18V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of audio equipment.

Applications

The OPA1692ID is perfect for high-end audio equipment where superior sound quality is paramount. It is commonly used in:

  • Professional Audio Equipment
  • High-Fidelity Headphone Amplifiers
  • Active Filters
  • Audio Mixing Consoles
  • Analog and Digital Mixing Boards

Product Specifications

This operational amplifier comes in an 8-pin SOIC package, making it easy to integrate into various circuit layouts. Its robust design ensures reliable performance even under challenging conditions. The OPA1692ID is characterized by its excellent thermal performance, which contributes to its long-term stability.

Conclusion

With its impressive audio specifications and versatile application range, the Texas Instruments OPA1692ID SoundPlus™ Audio Operational Amplifier stands out as an exceptional choice for audio enthusiasts and professionals looking to enhance their sound systems with high-quality, reliable components.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess