EN
  • EN
  • DE

DTC124EM

Part No DTC124EM
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description DTA/DTC SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170284-DTC124EM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC124EM CAD Model

Description

The DTC124EM is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This transistor is an NPN type with built-in resistors, simplifying circuit design by eliminating the need for external bias resistors. The integrated resistors help reduce component count and board space. It is commonly used in switching and inverter applications. Note that this part is listed as end-of-life.

Applications

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Inverter Circuits: Suitable for digital inverter applications.
  • Level Shifting: Used for shifting voltage levels in digital logic circuits.
  • Load Driving: Drives various loads, such as LEDs and relays.
  • Microcontroller Interfacing: Interfaces microcontrollers with external components.

Features

  • Built-in Bias Resistors: Integrated with two resistors for input and base biasing.
  • NPN Transistor: NPN bipolar junction transistor configuration.
  • Surface Mount Package: Compact surface mount package for easy assembly.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • Halogen-Free: Complies with halogen-free standards.

Benefits

  • Simplified Circuit Design: Reduces the number of external components required.
  • Space Saving: Compact package saves valuable board space.
  • Cost Effective: Eliminates the need for external resistors, reducing costs.
  • Improved Reliability: Integrated resistors improve circuit reliability.
  • Efficient Switching: Low saturation voltage enables efficient switching.

Additional Details

The DTC124EM typically includes a resistor between the base and the input terminal, and another resistor between the base and the emitter. These resistors are designed to provide a specific bias voltage, which determines the turn-on characteristics of the transistor. The values of these resistors are crucial and should be verified using the datasheet. The surface mount package facilitates automated assembly. The device is designed for general-purpose switching and inverter applications, providing a simple and efficient solution for digital control. Due to its end-of-life status, it is recommended to check availability and consider alternative components for new designs. Care should be taken to operate within the specified voltage and current limits to ensure reliable operation.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,900 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess