EN
  • EN
  • DE

LDC1101DRCT

Part No LDC1101DRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC INDUCTIVE TO DIGITAL CONVERTR / Inductance to Digital Converter 180ksps 24bit Automotive 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Type Inductance-to-Digital Converter
Resolution (Bits) 16 b, 24 b
Sampling Rate 150k, 180k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 1.71 V ~ 3.46 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 778445-LDC1101DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name LDC1101
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LDC1101DRCT CAD Model

Description

Product Overview: Texas Instruments LDC1101DRCT

The LDC1101DRCT is a high-performance, inductance-to-digital converter (LDC) from the renowned manufacturer Texas Instruments. This innovative product is designed to provide precise inductance and impedance measurements, making it a pivotal component in a wide range of applications such as proximity sensing, position sensing, and motion detection. With its high resolution and sensitivity, the LDC1101DRCT is particularly well-suited for industrial and consumer products that require accurate real-time feedback.

This device operates using a proprietary inductance measuring technology that enables it to detect the position of a conductive target by sensing the changes in inductance within a coil. The LDC1101DRCT comes in a compact 16-pin WSON package, which is ideal for space-constrained applications. It supports a wide supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various system designs.

The LDC1101DRCT features a high-resolution 24-bit output with a fast sampling rate, ensuring accurate and responsive measurements. It offers two distinct modes of operation: inductance-to-digital mode and inductance-to-frequency mode, giving designers the flexibility to choose the most appropriate approach for their specific application. Additionally, the device includes a programmable threshold to trigger an interrupt, which can be used to initiate system responses without the need for constant polling by a microcontroller, thus saving power.

Texas Instruments provides comprehensive support for the LDC1101DRCT, including detailed datasheets, application notes, and design resources to assist developers in integrating this component into their projects. The device's robust design ensures reliability and durability, while its low power consumption makes it suitable for battery-powered applications. Overall, the LDC1101DRCT is an essential tool for designers seeking to incorporate advanced inductive sensing capabilities into their next project.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7549 $52.5686
33+ $3.0809 $101.6697
51+ $2.9847 $152.2197
70+ $2.8884 $202.1880
90+ $2.7921 $251.2890
120+ $2.5033 $300.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,082 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess