EN
  • EN
  • DE

P89LPC932BDH

Part No P89LPC932BDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller with two-clock core 8 KB 3 V low-power Flash with 512-byte data EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343617-P89LPC932BDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC932BDH CAD Model

Description

The NXP P89LPC932BDH is a highly integrated microcontroller that is part of the P89LPC900 series, designed for low-power and high-performance applications. This 8-bit microcontroller is built on a modern modified Harvard architecture that supports a wide range of embedded system applications.

Key Features

  • Core: The P89LPC932BDH is based on a high-performance 8-bit microcontroller core with an accelerated two-clock 80C51 instruction set that delivers up to 6 times the performance of the standard 80C51 processor at the same clock frequency.
  • Memory: It comes equipped with 8 KB of flash memory and 512 bytes of RAM, enabling efficient program and data storage. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for firmware updates in the field without the need for external programming devices.
  • Digital Peripherals: The device includes versatile digital peripherals such as two 16-bit timers/counters, a programmable counter array, a watchdog timer, and a serial communication controller supporting multiple protocols including UART, SPI, and I²C.
  • Analog Features: On the analog front, the P89LPC932BDH offers an 8-channel 10-bit Analog-to-Digital Converter (ADC), which provides precise sensing and measurement capabilities for various applications.
  • Power Management: This microcontroller is designed for low-power consumption with several power-saving modes including Idle and Power-down modes, making it ideal for battery-operated devices.
  • I/O Ports: It features up to 21 general-purpose I/O pins that provide ample interface options for connecting to sensors, actuators, and other peripheral devices.
  • Clock System: A flexible clock system includes an on-chip oscillator that can be driven by an external crystal, resonator, or an external clock source, along with a clock-out capability.
  • Security: To protect intellectual property and prevent unauthorized firmware access, the P89LPC932BDH incorporates a programmable code protection mechanism.

Applications

The P89LPC932BDH is suitable for a broad range of applications, including industrial control systems, consumer electronics, automotive systems, and battery-powered devices. Its robust feature set and power efficiency make it an excellent choice for designers looking to develop sophisticated yet energy-conscious products.

Note: For detailed technical specifications, refer to the P89LPC932BDH datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess