EN
  • EN
  • DE

TPS2513DBVR

Part No TPS2513DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Charging Port Controller Dual 5.5V 6-Pin SOT-23 T/R / IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033746-TPS2513DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2513
Introduction Date May 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2513DBVR CAD Model

Description

Overview of Texas Instruments TPS2513DBVR

The TPS2513DBVR is a cutting-edge USB charging port controller and power switch from Texas Instruments, designed to enhance and simplify the charging experience for a wide array of devices. This compact, integrated circuit is housed in a SOT-23-6 package, making it suitable for space-constrained applications. Texas Instruments has engineered the TPS2513DBVR to automatically detect USB data line voltage and provide the appropriate charging signature to efficiently charge smartphones, tablets, and other USB-powered devices.

Key Features

  • Auto-Detect USB Port: The TPS2513DBVR features an auto-detect mechanism that identifies the USB charging port requirements of various devices, ensuring compatibility with both dedicated charging ports (DCPs) and standard downstream ports (SDPs).
  • Adjustable Current Limit: It includes an adjustable current limit up to 2.5A, which protects the device and the charging circuit from overcurrent conditions.
  • Integrated Power Switch: The device incorporates an internal FET power switch, providing a complete charging solution with minimal external components required.

Applications

The versatility of the TPS2513DBVR makes it an ideal choice for a variety of applications, including:

  • Wall chargers
  • Car chargers
  • Power banks
  • USB hubs and docks
  • Portable accessories

Technical Specifications

  • Input Voltage Range: 4.5V to 5.5V, suitable for USB-powered applications.
  • Package: Available in a small SOT-23-6 package, ideal for space-saving designs.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating during operation.

With its advanced features and Texas Instruments' renowned reliability, the TPS2513DBVR is a top-tier solution for USB charging applications. Its intelligent charging capabilities ensure that users can charge their devices quickly and safely, making it an invaluable component in modern electronics design.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2115 $54.5175
105+ $0.9940 $104.3700
160+ $0.9630 $154.0800
215+ $0.9319 $200.3585
280+ $0.9009 $252.2520
375+ $0.8077 $302.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess