EN
  • EN
  • DE

TPS75005RGWT

Part No TPS75005RGWT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG LDO 500MA DUAL 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Microcontroller, MCU
Operating Supply Current 175μA
Supply Voltage - Operating 3.75 V to 6.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 1113033-TPS75005RGWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75005RGWT CAD Model

Description

The TPS75005RGWT is a comprehensive power management solution from Texas Instruments, designed to cater to a wide range of applications, particularly those requiring multiple power rails. This integrated circuit (IC) combines a flexible mix of features and performance that make it an ideal choice for powering complex systems such as microcontrollers, FPGAs, and digital signal processors.

At the heart of the TPS75005RGWT is a triple-supply power management unit. It includes two highly efficient, step-down (buck) voltage regulators alongside a linear regulator, providing a multi-output configuration. This allows designers to minimize the number of external components required, leading to a reduction in both system complexity and overall footprint.

The device operates over a wide input voltage range, accommodating various power sources. Its buck regulators are designed for high efficiency, which is crucial for battery-operated devices where power conservation is key. The linear regulator offers a low-dropout feature, ensuring stable operation even when the input voltage is close to the output voltage, which is beneficial for low-voltage applications.

The TPS75005RGWT is also equipped with a suite of protective features, including over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from damage due to abnormal operating conditions. This enhances the reliability and longevity of the end product.

Texas Instruments has packaged the TPS75005RGWT in a compact, 16-pin VQFN package, which is suitable for space-constrained applications. Its performance is characterized by fast transient response and low output voltage ripple, ensuring stable power delivery for sensitive electronic components.

In summary, the TPS75005RGWT from Texas Instruments is a versatile, efficient, and reliable power management IC that addresses the needs of modern electronic systems requiring multiple power domains. Its integrated approach and robust feature set make it an excellent choice for designers looking to streamline their power supply design with a single, compact solution.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4090 $58.2270
7+ $15.9254 $111.4778
10+ $15.4277 $154.2770
14+ $14.9300 $209.0200
18+ $14.4324 $259.7832
24+ $12.9394 $310.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess