EN
  • EN
  • DE

LDC1000EPWRQ1

Part No LDC1000EPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Inductance to Digital Converter | IC IND TO DGTL 24BIT 5M 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Part Status Last Time Buy
Type Inductance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 5M
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LDC1000
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1195915-LDC1000EPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDC1000EPWRQ1 CAD Model

Description

The LDC1000EPWRQ1 is a premier inductance-to-digital converter (LDC) designed by Texas Instruments specifically for automotive and industrial applications. This innovative component is part of the LDC1000 series and is tailored to deliver high-performance sensing solutions in environments where precise measurements and robustness are paramount.

Key Features

  • High Resolution: The LDC1000EPWRQ1 boasts a high-resolution inductance sensing that allows for the detection of minute changes in inductance, enabling highly accurate position, motion, or composition sensing of conductive targets.
  • Wide Frequency Range: With an oscillation frequency range from 5 kHz to 5 MHz, this component offers flexibility for a variety of inductive sensing applications, accommodating a wide range of sensor types and configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the LDC1000EPWRQ1 is an ideal choice for battery-powered or energy-sensitive applications, ensuring optimal performance with minimal power draw.
  • Robust Design: The device is engineered to withstand harsh automotive environments, meeting the AEC-Q100 Grade 0 standard and operating effectively across a temperature range from -40°C to +125°C.
  • Programmable: It features programmable thresholds and sensing modes, providing designers with the flexibility to tailor the device's operation to specific application requirements.
  • Communication Interface: It includes an SPI (Serial Peripheral Interface) for communication with microcontrollers, facilitating easy integration into existing systems and allowing for straightforward data acquisition and device configuration.

Applications

The LDC1000EPWRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive sensing systems such as gear position sensors, brake wear indicators, and fluid level monitors.
  • Industrial control systems, including contactless switches, precision robotics, and material composition analysis.
  • Consumer electronics where non-contact button or knob inputs are desired for enhanced durability and user experience.

With its combination of high precision, reliability, and flexibility, the LDC1000EPWRQ1 from Texas Instruments represents an optimal choice for developers seeking to incorporate advanced inductive sensing capabilities into their automotive or industrial products.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess