EN
  • EN
  • DE

JM38510/50503BLA

Part No JM38510/50503BLA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 25NS, TTL / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 1027221-JM38510/50503BLA
Ultra Librarian 3D Model Ultra Librarian JM38510/50503BLA CAD Model

Description

The Texas Instruments JM38510/50503BLA is a high-reliability, precision integrated circuit that has been designed to meet the stringent requirements of military and aerospace applications. This product is a part of Texas Instruments' range of semiconductor solutions that offer advanced features and performance for critical systems.

Key Features

  • High Reliability: Manufactured to meet the rigorous standards of military specifications, ensuring consistent and reliable performance in extreme conditions.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Robust Packaging: Enclosed in a durable package that protects the device from mechanical stress and environmental factors such as humidity and radiation.
  • Precision Performance: Engineered for accurate and stable operation, which is essential for mission-critical applications where precision is paramount.
  • Long-Term Availability: Supported by Texas Instruments' commitment to supply longevity, ensuring availability for extended product life cycles.

Applications

The JM38510/50503BLA is suitable for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Satellite and space exploration technology
  • Critical industrial controls

Technical Specifications

As a product with military-grade specifications, the JM38510/50503BLA comes with detailed technical documentation that outlines its electrical characteristics, mechanical profile, and recommended operating conditions. Users and system integrators should refer to the official Texas Instruments datasheets for comprehensive information to ensure compatibility and optimal use in their specific applications.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The JM38510/50503BLA is backed by a robust support infrastructure, including technical assistance, application notes, and design resources to facilitate integration and maximize performance.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess