ON Semiconductor CAT93C66V-26490T Microchip Overview
The CAT93C66V-26490T is a high-performance, 4K-bit serial EEPROM memory chip from ON Semiconductor, designed for a wide range of applications that require reliable non-volatile memory storage. With its small form factor and robust feature set, this device is ideal for use in a variety of electronic systems, including consumer electronics, automotive, industrial, and medical devices.
Key Features
- Memory Size: 4K-bit (512 x 8 or 256 x 16-bit organization) providing flexible storage options suitable for various data storage needs.
- Interface: This EEPROM operates via a simple and versatile 3-wire serial interface that is compatible with most microcontrollers, ensuring easy integration into your design.
- Operating Voltage Range: The device supports a wide voltage range from 1.8V to 5.5V, making it versatile for both low-power and standard applications.
- Write Protection: Features a hardware and software write protection mechanism, including a write enable latch and write-protect pin, to prevent accidental data alteration.
- Endurance: Offers a high write endurance of 1,000,000 program/erase cycles, ensuring data reliability and longevity.
- Data Retention: Guarantees data retention for up to 100 years, providing a stable and durable storage solution.
- Self-Timed Write Cycle: Includes an internal timing mechanism that eliminates the need for external timing control during write operations, simplifying system design.
- Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Packaging: Available in a compact 8-pin TSSOP package, which is ideal for space-constrained applications.
Applications
The CAT93C66V-26490T EEPROM is designed to meet the demands of a variety of applications. Its robust design and wide voltage range make it suitable for automotive systems such as engine control units, airbag systems, and infotainment. In consumer electronics, it can be used in smart appliances, wearables, and portable devices. Industrial applications include automation systems, power supply units, and IoT devices. Additionally, its reliability and data retention capabilities make it a good choice for medical devices that require long-term data storage.
With its combination of performance, reliability, and ease of use, the ON Semiconductor CAT93C66V-26490T EEPROM is a versatile choice for designers looking to add non-volatile memory to their next project.