EN
  • EN
  • DE

JM38510/30502BDA

Part No JM38510/30502BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar XOR (exclusive OR) gates 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 9.21 mm
Logic Function XOR
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Propagation Delay 30 ns
Quiescent Current 10 mA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1066352-JM38510/30502BDA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/30502BDA CAD Model

Description

Product Overview: JM38510/30502BDA by Texas Instruments

The JM38510/30502BDA is a high-quality integrated circuit (IC) produced by Texas Instruments, a leading manufacturer in the semiconductor industry. This product is part of the JM38510 series, which is known for its reliability and performance in various applications. Designed to meet stringent military specifications, the JM38510/30502BDA is an ideal choice for mission-critical applications where durability and consistent operation are paramount.

Constructed with advanced semiconductor technology, the JM38510/30502BDA offers exceptional stability and precision. It is commonly utilized in digital systems that require accurate timing signals, such as communication equipment, avionics, and other sophisticated electronic systems. Its robust design ensures that it can withstand harsh environments and extreme temperatures commonly encountered in aerospace and defense applications.

Key Features:

  • High Reliability: Manufactured to meet military standards, ensuring consistent performance and resistance to harsh conditions.
  • Durability: Capable of operating in a wide range of temperatures and environmental conditions, making it suitable for use in rugged applications.
  • Precision: Provides accurate and stable timing signals, critical for the synchronization of electronic systems.
  • Versatility: Its compatibility with various digital systems makes it a versatile component for multiple applications.

Applications:

  • Aerospace and defense systems
  • Communication equipment
  • Avionics
  • High-reliability computing systems

The JM38510/30502BDA is a testament to Texas Instruments' commitment to quality and excellence. With its robust design and precise functionality, this product is a reliable choice for designers and engineers looking to incorporate a dependable IC into their high-performance systems. Whether for use in the air, on land, or at sea, the JM38510/30502BDA stands as a testament to the innovation and engineering expertise of Texas Instruments.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess