EN
  • EN
  • DE

ISO7741FDWR

Part No ISO7741FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / High Speed, Robust EMC Reinforced Quad-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805141-ISO7741FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7741FDWR CAD Model

Description

The ISO7741FDWR, crafted by the renowned Texas Instruments, represents a cutting-edge solution in the realm of signal isolation. This high-performance, quad-channel digital isolator is designed to cater to a wide range of applications, including industrial automation, motor control, and medical equipment where signal integrity and isolation are paramount.

Key Features:

  • High Isolation Barrier: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7741FDWR ensures that electronic equipment remains protected from high voltage spikes and transient signals, enhancing system reliability and safety.
  • Quad-Channel Flexibility: This device boasts four independent isolation channels, with two channels dedicated to forward communication and two for reverse direction, offering excellent flexibility for bidirectional data transfer.
  • High-Speed Performance: It supports data rates up to 100 Mbps, making it an ideal choice for applications that require fast data transfer without compromising the integrity of the signal.
  • Robust Electromagnetic Compatibility (EMC): The ISO7741FDWR is designed with low emissions and high immunity to electromagnetic interference, ensuring stable performance in electrically noisy environments.

Additional Advantages:

  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, suitable for harsh industrial conditions.
  • Low Power Consumption: With energy efficiency in mind, the device maintains low power operation, which is critical for power-sensitive applications.
  • Fail-Safe Design: The ISO7741FDWR incorporates a fail-safe design that ensures a known default output state when input power is lost, thereby enhancing the system's safety.

Package and Quality:

The ISO7741FDWR comes in a compact 16-pin SOIC package, optimizing board space without compromising performance. It is also compliant with various industry standards, ensuring quality and reliability for your critical applications.

Applications:

From isolating SPI and other serial interfaces to providing robust communication channels in mixed-voltage systems, the ISO7741FDWR is a versatile component that can be integrated into a multitude of electronic systems, ensuring secure and reliable isolation where it's needed most.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7535 $52.6050
70+ $1.4388 $100.7160
110+ $1.3938 $153.3180
150+ $1.3489 $202.3350
195+ $1.3039 $254.2605
260+ $1.1690 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess