EN
  • EN
  • DE

ISO7330CDWR

Part No ISO7330CDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low Power, Triple-Channel Digital Isolators | DGTL ISO 3KV 3CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tape and Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time 3ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1190673-ISO7330CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7330CDWR CAD Model

Description

Introducing the ISO7330CDWR from Texas Instruments

The ISO7330CDWR is a robust, high-performance triple-channel digital isolator from Texas Instruments, designed to offer outstanding signal integrity and isolation for a wide range of industrial and commercial applications. This device is part of the ISO7330 family, which is renowned for its reliability and efficiency in providing electrical isolation between low-power digital circuits, while maintaining signal integrity and minimizing propagation delay.

Key Features:

  • Channels: The ISO7330CDWR features three independent isolation channels, with two channels transferring data in one direction and one channel in the opposite direction, making it ideal for applications requiring bidirectional communication.
  • Isolation Rating: It offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, ensuring safety and protection in high-voltage environments.
  • High-Speed Data Transfer: With a data rate of up to 25 Mbps, this isolator can handle high-speed digital signals without compromising the integrity of the data.
  • Low Power Consumption: The ISO7330CDWR is designed for efficiency, with low power consumption that makes it suitable for power-sensitive applications.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Robust Design: The device is characterized for partial discharge performance, which enhances its reliability and longevity in harsh industrial environments.

Applications:

The ISO7330CDWR is versatile and can be used in a variety of applications, such as:

  • Isolated SPI interfaces
  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated RS-485, RS-232, and CAN communication interfaces

Package and Quality:

This digital isolator comes in a compact 16-pin SOIC package, making it easy to integrate into existing designs without requiring additional space. The ISO7330CDWR is available in a wide-body (7.62 mm) SOIC package, providing enhanced insulation and creepage distance. Texas Instruments is committed to providing high-quality products, and the ISO7330CDWR is no exception, meeting stringent industry standards for performance and reliability.

With the ISO7330CDWR, Texas Instruments continues to deliver innovative solutions that advance the capabilities of digital isolation technology, ensuring safety, precision, and efficiency for your critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess