EN
  • EN
  • DE

ISO7731FDWR

Part No ISO7731FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7731
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44900-2, 296-44900-6, ISO7731FDWR-ND, 296-44900-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922112-ISO7731FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7731FDWR CAD Model

Description

Overview of Texas Instruments ISO7731FDWR

The ISO7731FDWR from Texas Instruments is a high-performance, triple-channel digital isolator designed to offer robust signal isolation in a wide range of industrial and telecom applications. This component is part of TI's extensive family of isolation products that provide reliable performance while meeting stringent safety requirements.

Key Features

  • High Isolation Voltage: The ISO7731FDWR is capable of providing isolation up to 3000 Vrms for 1 minute per UL 1577, making it suitable for high-voltage applications where electrical isolation is critical for safety and equipment protection.
  • Robust Data Transfer: With a signaling rate of up to 100 Mbps, this digital isolator ensures fast and reliable data transfer between isolated domains, which is essential for real-time control and communication systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7731FDWR operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • High Electromagnetic Immunity: The component features high immunity to electromagnetic interference (EMI), ensuring stable operation in environments with high electrical noise.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to 125°C, accommodating the demanding conditions of industrial environments.

Applications

The ISO7731FDWR is versatile and can be used in a variety of applications, including:

  • Isolation for ADCs, DACs, and other sensitive circuitry
  • Industrial automation and control systems
  • Motor control circuits
  • Power supply management
  • Telecommunication systems

Package and Quality

Encased in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, the ISO7731FDWR is designed for easy integration into a wide range of circuit designs. It also meets stringent industry standards, including RoHS compliance, and is characterized for enhanced system-level ESD performance. With Texas Instruments' reputation for quality and reliability, the ISO7731FDWR is an excellent choice for ensuring robust electrical isolation in your electronic designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8142 $54.4260
70+ $1.4886 $104.2020
105+ $1.4420 $151.4100
145+ $1.3955 $202.3475
190+ $1.3490 $256.3100
250+ $1.2095 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess