EN
  • EN
  • DE

ISO7731BDWR

Part No ISO7731BDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7731
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378692-ISO7731BDWR
Ultra Librarian 3D Model Ultra Librarian ISO7731BDWR CAD Model

Description

Introducing the ISO7731BDWR Digital Isolator from Texas Instruments

The ISO7731BDWR is a high-performance, triple-channel digital isolator manufactured by Texas Instruments, designed to offer robust signal isolation in a variety of electronic applications. This advanced component is an essential solution for breaking ground loops and providing protection against high voltage spikes, noise, and other disturbances that can affect signal integrity and the performance of sensitive electronic circuits.

With its state-of-the-art capacitive isolation technology, the ISO7731BDWR provides a high isolation voltage of 3000 V<sub>RMS for 1 minute per UL and can withstand transient voltages up to 8000 V<sub>PK. This ensures reliable operation and extended life in harsh electrical environments. The device offers three isolated channels with two forward and one reverse-direction channels, which can be used for bidirectional communication in various applications such as industrial automation, medical equipment, and power supplies.

The ISO7731BDWR boasts an impressive data rate of up to 100 Mbps, ensuring fast and accurate data transfer without compromising signal quality. It operates over a wide supply voltage range of 2.25 V to 5.5 V, making it versatile for interfacing with different logic levels. Additionally, the device features low power consumption, which is critical for energy-sensitive applications.

For ease of integration, the ISO7731BDWR comes in a compact 16-pin SOIC wide-body (DW) package, providing a small footprint on the PCB while maintaining excellent isolation capabilities. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures.

Furthermore, the ISO7731BDWR is compliant with key industry safety standards, including UL 1577, IEC 60950-1, IEC 61010-1, and VDE V 0884-11, which certifies its suitability for use in safety-critical applications. Texas Instruments' commitment to quality and reliability is evident in the rigorous testing and certification process that this digital isolator undergoes before reaching the market.

Whether you're designing for industrial control systems, advanced communication interfaces, or any application that demands reliable signal isolation, the ISO7731BDWR from Texas Instruments is an excellent choice that combines performance, safety, and ease of use.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1063 $52.8071
40+ $2.5487 $101.9480
61+ $2.4691 $150.6151
84+ $2.3894 $200.7096
109+ $2.3098 $251.7682
145+ $2.0709 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess