EN
  • EN
  • DE

ISO7730DWR

Part No ISO7730DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7730DWR-ND, 296-44897-2, 296-44897-1, 296-44897-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922107-ISO7730DWR
Ultra Librarian 3D Model Ultra Librarian ISO7730DWR CAD Model

Description

Introducing the ISO7730DWR from Texas Instruments

The ISO7730DWR is a high-performance, triple-channel digital isolator from Texas Instruments, designed to offer robust communication and isolation for a wide range of applications. This advanced component is part of TI's isolation portfolio, which prioritizes safety, efficiency, and high-speed data transfer in challenging electrical environments.

Key Features

  • High Isolation: With an isolation voltage of 5000 Vrms for 1 minute and reinforced insulation, the ISO7730DWR provides excellent protection against high voltage spikes and transients, ensuring safe and reliable operation.
  • Triple-Channel Flexibility: Featuring three independent isolation channels, it supports 2 forward and 1 reverse-direction channels, allowing for versatile bidirectional data communication.
  • High-Speed Data Transfer: Capable of data rates up to 100 Mbps, it is well-suited for high-speed digital interfaces, such as SPI, I2C, or UART, without compromising signal integrity.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for power-sensitive applications.
  • Robust Operation: It operates over a wide temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Fail-Safe Design: The ISO7730DWR features a fail-safe design that ensures a logic-high output when inputs are undriven, enhancing system safety.

Applications

The ISO7730DWR is suitable for a multitude of applications that require high isolation and data integrity. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Green energy systems, such as solar inverters and wind turbines
  • Motor drives and other power control modules
  • Automotive systems that demand high reliability and performance

With its advanced feature set, the ISO7730DWR from Texas Instruments stands out as a top choice for engineers and designers looking to enhance their systems with reliable isolation and swift data transfer capabilities. Its compact SOIC-16 wide body package also ensures ease of integration into various circuit designs, maintaining a small footprint while delivering powerful performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2071 $50.4852
26+ $3.9409 $102.4634
40+ $3.8077 $152.3080
57+ $3.5415 $201.8655
74+ $3.4083 $252.2142
92+ $3.2752 $301.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess