EN
  • EN
  • DE

LTC4306IUFD#TRPBF

Part No LTC4306IUFD#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Bus Multiplexer Serial Interface 24-Pin QFN EP T/R / IC MUX 4CH 2-WIRE BUS 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Mounting SMD
Win Source Part Number 784065-LTC4306IUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4306
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4306IUFD#TRPBF CAD Model

Description

Linear Technology LTC4306IUFD#TRPBF - I²C Bus Buffer and Rise Time Accelerator

The LTC4306IUFD#TRPBF is a highly integrated I²C bus buffer and rise time accelerator designed to enhance the performance and reliability of systems that utilize the I²C bus for communication. Manufactured by Linear Technology, this device is engineered to provide a seamless interface for I²C systems that require bus extension, level translation, or improved signal integrity.

The LTC4306IUFD#TRPBF is packed with features that make it an essential component for any system designer working with I²C communications. It includes two bidirectional buffering channels that enable the extension of the I²C bus without degradation of signal integrity, allowing for longer cable lengths and more connected devices. This capability is particularly useful in complex systems with multiple I²C devices or in situations where the I²C bus needs to be routed through noisy environments.

One of the standout features of this product is its rise time accelerator circuitry. This technology significantly improves the rise time of the I²C bus signals, ensuring that the system meets the I²C specification even with capacitive loads. As a result, communication is faster and more reliable, which is crucial for high-speed I²C applications.

The LTC4306IUFD#TRPBF also offers level translation between different logic levels, allowing devices with different I/O voltages to communicate over the same I²C bus. This feature simplifies the design of multi-voltage systems and enhances compatibility between components.

Additional benefits include a strong pull-up current source for heavily loaded I²C buses, a stuck bus disconnect and recovery feature that detects and resolves data and clock line lock-up, and a ready pin that indicates when the bus is free for new communication. The device is offered in a compact 24-lead QFN package, which is ideal for space-constrained applications.

Whether you're designing an advanced sensor network, a complex consumer electronics system, or any other I²C-based application, the LTC4306IUFD#TRPBF from Linear Technology is a robust and versatile solution that can help to ensure robust and efficient communication across your I²C bus.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4442 $53.3304
28+ $3.6465 $102.1020
43+ $3.5325 $151.8975
59+ $3.4186 $201.6974
76+ $3.3046 $251.1496
102+ $2.9628 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess