EN
  • EN
  • DE

ISO7641FMDWR

Part No ISO7641FMDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Low Power Quad Channels Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 10.5ns, 10.5ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 1.6ns, 1ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190696-ISO7641FMDWR
Manufacturer Homepage www.ti.com
Family Name ISO7641FM
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7641FMDWR CAD Model

Description

Overview of Texas Instruments ISO7641FMDWR

The ISO7641FMDWR is a robust digital isolator product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is specifically engineered to provide high-quality electrical isolation between circuits, thereby ensuring signal integrity and protecting sensitive electronics from high voltages and noise. It is a crucial element in applications that require stringent isolation standards such as industrial automation, medical equipment, and green energy systems.

Key Features

  • Channel Configuration: The ISO7641FMDWR offers four independent isolation channels. Two of these channels are forward-directional while the other two are bidirectional, providing versatile connection options for various data transmission requirements.
  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms, this digital isolator ensures safe operation under high-voltage conditions, making it suitable for safety-critical applications.
  • Low Power Consumption: It is designed for efficiency, featuring low power consumption that helps to minimize heat generation and power loss, contributing to the overall energy efficiency of the system.
  • High Data Rates: The device supports data rates of up to 150 Mbps, enabling fast and reliable data communication across the isolation barrier without performance degradation.
  • Robust Electromagnetic Compatibility (EMC): The ISO7641FMDWR exhibits excellent EMC performance, including low emissions and high immunity to external electrical noise, which is critical in industrial environments.

Package and Reliability

The ISO7641FMDWR comes in a compact, surface-mount SOIC-16 wide body package that is convenient for PCB design and space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. Additionally, it is built with TI's proprietary silicon dioxide (SiO2) insulation barrier, which provides a high level of reliability and long service life.

Applications

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO7641FMDWR is an ideal choice for various applications, including:

  • Industrial automation systems
  • Motor control circuits
  • Data acquisition systems
  • Medical equipment with patient electrical isolation
  • Renewable energy systems

Overall, the Texas Instruments ISO7641FMDWR digital isolator is a highly reliable and efficient solution for ensuring electrical isolation in a multitude of electronic applications, safeguarding both the equipment and the end-users.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2186 $52.1860
24+ $4.2820 $102.7680
37+ $4.1482 $153.4834
50+ $4.0143 $200.7150
65+ $3.8805 $252.2325
87+ $3.4791 $302.6817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess