EN
  • EN
  • DE

ISO3080DWR

Part No ISO3080DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 200kbps
Supply Voltage - Operating 3.15 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 018118-ISO3080DWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISO3080
Introduction Date April 01, 2008
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO3080DWR CAD Model

Description

The ISO3080DWR is a high-performance product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Supply Voltage Range: 3V to 5.5V
  • Data Rates: Up to 20 Mbps
  • Isolation: High degree of protection against voltage spikes and surges, withstands up to 2500 Vrms for 1 minute per UL 1577
  • Feature: Fail-safe receiver inputs
  • State: High state when inputs are open, shorted, or terminated but not driven
  • Package: Compact, surface-mount SOIC
  • Temperature Range: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5474 $54.1590
80+ $1.2696 $101.5680
125+ $1.2300 $153.7500
170+ $1.1903 $202.3510
220+ $1.1506 $253.1320
295+ $1.0316 $304.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess