Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 11ns, 11ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 1.8ns, 1.7ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 002077-ISO7420FED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7420FED CAD Model

Description

The ISO7420FED is a high-performance, dual-channel digital isolator product manufactured by Texas Instruments.

  • Channels: Two channels in a forward direction
  • Supply Range: 3.0 V to 5.5 V
  • Operational Temperature Range: Between -40°C to 125°C
  • Isolation Voltage: 2500 Vrms for 1 minute per UL 1577
  • Transient Immunity: 50 kV/μs
  • Power Consumption: Low
  • Quiescent Current: 1.6mA @ 1Mbps
  • Data Rate: Up to 1 Mbps
  • Electromagnetic Compatibility (EMC): Robust
  • Insulation: Reinforced insulation per DIN VDE V 0884-11 (VDE V 0884-11):2017-01
  • Package: 8-pin SOIC package

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, GENERAL-PURPOSE, 50- / SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $65.0000
ECAD model for ISO6763FQDWRQ1
Maxim Integrated
DGTL ISO 600VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $39.1164
ECAD model for MAX14851AEE+
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 4 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $16.4211
ECAD model for ADUM3154BRSZ-RL7
Texas Instruments
DGTL ISO 5700VRMS 4CH GP 16SOIC
Lowest to $15.7891
ECAD model for ISO7840DWW
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for ADUM120N0WBRZ
Analog Devices Inc.
Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM1300WTRWZ
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $8.8637
ECAD model for SI8661BB-B-IU
Texas Instruments
DGTL ISO 5000VRMS 6CH 16SOIC
Lowest to $5.0277
ECAD model for ISO7762QDWRQ1
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP
Lowest to $17.0389
ECAD model for ADUM3154ARSZ-RL7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7716 $51.3764
61+ $1.6594 $101.2234
94+ $1.6034 $150.7196
135+ $1.4913 $201.3255
175+ $1.4352 $251.1600
218+ $1.3791 $300.6438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,600 pieces
MOQ: 29 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention