Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 20kHz
Type Invasive
Current Rating (Amps) 30 A
Inductance 11 mH
DC Resistance (DCR) 0.5mOhm Primary, 4Ohm Secondary Max
Mounting Type Surface Mount
Size / Dimension 0.504" L x 0.480" W (12.80mm x 12.20mm)
Height - Seated (Max) 0.567" (14.40mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian PH9505.125NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CURR SENSE XFMR 1:50 20A SMD
Lowest to $2.8616
ECAD model for PA1005.050NLT
EPCOS (TDK)
Need more? Email Us
ECAD model for B78555P9317A
Broadcom Limited
HALL EFFECT IC, T/R+LF
Need more? Email Us
ECAD model for ACHS-7123-500E
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A AC/DC
Lowest to $3.8090
ECAD model for ACS724KMATR-30AB-T
Pulse
XFRMR CURR SENSE 1:1:100 15A SMD
Need more? Email Us
ECAD model for PE-68280NL
Triad Magnetics
CURR SENSE XFMR 35A T/H / 35 A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5 mH Through Hole
Need more? Email Us
ECAD model for CST306-1A
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ECAD model for 2277077
Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
ECAD model for 2277019
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
ECAD model for 56T300C

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention