Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1065326-M74HC165B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC165B1R CAD Model

Description

STMicroelectronics M74HC165B1R 8-bit Parallel-In/Serial-Out Shift Register

The M74HC165B1R is a high-speed CMOS 8-bit parallel-in/serial-out shift register designed and produced by STMicroelectronics. This integrated circuit is part of the HC family, which means it combines silicon-gate CMOS technology with the high-speed performance of HMOS to achieve the perfect balance between power consumption and speed.

This shift register features a fully synchronous serial or parallel data transfer capability. It is designed to interface directly with high-speed system buses and is compatible with most microprocessors. The device has two modes of operation: parallel (broadside) load and serial shift. In the parallel load mode, data is loaded into the associated flip-flops and appear at the outputs after the positive transition of the clock input signal. During the serial shift mode, data is shifted towards the serial output QH’ on each rising edge of the clock input signal.

The M74HC165B1R operates over a wide voltage range from 2V to 6V and offers low power consumption with a typical quiescent current of 80μA. This makes it suitable for battery-operated and low-power applications. The device also features a high noise immunity characteristic of CMOS devices and provides a typical hysteresis of 1V at the clock input to prevent false clocking from noise.

Additional features include an asynchronous master reset input (MR) that clears the register, setting all outputs LOW independent of the clock. The direct overriding load (data input enable) structure makes it possible to input data while output enable (OE) is active, which is useful for multiplexing applications.

The M74HC165B1R comes in a 16-pin plastic DIP package, making it easy to integrate into a wide variety of digital systems. With its robust design and reliable performance, the M74HC165B1R is an excellent choice for applications in data acquisition, control systems, and any digital system requiring a compact, high-performance shift register.

For detailed specifications and application information, designers and engineers are encouraged to refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Need more? Email Us
ECAD model for CD4015BNS
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.2018
ECAD model for HEF4094BT/C4118
ON Semiconductor
8-Bit Serial-Input/Parallel- Output Shift Register | IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.3848
ECAD model for MC74HC164BDR2G
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
ECAD model for CD4021BD3
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2976
ECAD model for 74LS165PC
Harris Corporation
4 X 4 REGISTER FILE
Need more? Email Us
ECAD model for CD54HC670F
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
ECAD model for CD54HCT166F

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4325 $64.8750
365+ $0.3549 $129.5385
565+ $0.3441 $194.4165
780+ $0.3329 $259.6620
1,010+ $0.3218 $325.0180
1,350+ $0.2885 $389.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,889 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention