EN
  • EN
  • DE

ISO7141FCCDBQR

Part No ISO7141FCCDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SSOP
Win Source Part Number 1049071-ISO7141FCCDBQR
Family Name ISO7141FCC
Introduction Date September 28, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7141FCCDBQR CAD Model

Description

The ISO7141FCCDBQR is a robust, high-performance quad-channel digital isolator manufactured by Texas Instruments. This device is designed to provide electrical isolation between sensitive circuitry and noisy environments commonly found in industrial, medical, and communication systems. The isolator employs Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which ensures a high level of isolation of up to 3000 Vrms for 1 minute per UL 1577 standard.

With a wide supply range of 2.25V to 5.5V, the ISO7141FCCDBQR is versatile and can be integrated into various systems without the need for additional voltage level translation. It is capable of high-speed data transmission with signaling rates up to 25 Mbps, making it suitable for applications requiring fast data throughput such as SPI, I2C, or UART interfaces.

The isolator features a quad-channel configuration with two forward and two reverse-direction channels, giving designers the flexibility to meet their specific communication requirements. Additionally, the channels are fully bidirectional without the need for direction control, simplifying the overall design and reducing the pin count.

In terms of safety and reliability, the ISO7141FCCDBQR is characterized by its low power consumption and low emissions, which minimizes power loss and reduces interference with other electronic components. It also includes fail-safe features that ensure a default high or low output when inputs are undriven, further enhancing the safety of the system it is integrated into.

The ISO7141FCCDBQR comes in a compact, surface-mount 16-pin SSOP (DBQ) package, which is optimized for space-constrained applications. It is specified for a wide temperature range of -40°C to +125°C, enabling its use in environments with extreme temperature variations.

Overall, the ISO7141FCCDBQR from Texas Instruments represents a reliable solution for designers looking to incorporate robust isolation in their digital communication interfaces while maintaining high-speed performance and system integrity.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6127 $52.2540
47+ $2.1437 $100.7539
73+ $2.0767 $151.5991
100+ $2.0098 $200.9800
129+ $1.9428 $250.6212
173+ $1.7418 $301.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess