EN
  • EN
  • DE

KSZ8795CLXIC

Part No KSZ8795CLXIC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 80LQFP / Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (10x10)
Part Number Series KSZ8795
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809846-KSZ8795CLXIC
Ultra Librarian 3D Model Ultra Librarian KSZ8795CLXIC CAD Model

Description

The KSZ8795CLXIC is a state-of-the-art integrated network controller from Microchip Technology. This robust component is designed to enable seamless networking functionality within embedded systems. It is part of the KSZ8795 family, which is known for its high performance and reliability in managing network traffic.

At the core of the KSZ8795CLXIC is a 5-port switch with an integrated Ethernet PHY. This feature-rich component supports 10/100Mbps speed and includes a non-blocking switch fabric, ensuring swift and efficient data processing and transfer. The device is tailored for use in managed or unmanaged network applications, making it a versatile choice for designers and engineers.

The KSZ8795CLXIC is equipped with numerous advanced features, including IEEE 802.1Q VLAN support, which allows for network segmentation and enhanced security. Additionally, it has QoS (Quality of Service) features that prioritize network traffic to ensure critical data is transmitted without delay. This is particularly important in applications where timing is crucial, such as in VoIP or streaming services.

The energy-efficient design of the KSZ8795CLXIC is compliant with the IEEE 802.3az standard, which helps in reducing power consumption during periods of low data activity, making it an eco-friendly solution for modern networking needs. The device also supports Auto-MDI/MDIX, eliminating the need for crossover cables and simplifying network setup and maintenance.

Microchip Technology has equipped the KSZ8795CLXIC with robust security features, including MAC address filtering and support for IEEE 802.1X port-based network access control. These features protect against unauthorized access and ensure network integrity.

In summary, the KSZ8795CLXIC from Microchip Technology is a highly integrated and feature-rich network controller solution that offers robust performance, advanced security, and energy efficiency. It is an ideal choice for developers looking to incorporate reliable networking capabilities into their embedded systems or IoT devices.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3921 $51.1368
20+ $5.2448 $104.8960
30+ $5.0809 $152.4270
41+ $4.9170 $201.5970
53+ $4.7531 $251.9143
71+ $4.2614 $302.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess