EN
  • EN
  • DE

SY89830UK4G-TR

Part No SY89830UK4G-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 2.5GHz
Operating Supply Voltage 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 795976-SY89830UK4G-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY89830
Introduction Date December 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89830UK4G-TR CAD Model

Description

Product Overview

The SY89830UK4G-TR is a high-performance, precision timing logic device from Microchip Technology, designed to meet the rigorous demands of advanced electronic systems. This product is part of Microchip's precision logic portfolio, which is renowned for providing reliable and efficient solutions for clock management and data synchronization.

Key Features

  • High-Speed Operation: The SY89830UK4G-TR operates at a very high frequency, making it suitable for applications that require fast signal processing and timing accuracy.
  • Low Jitter: One of the standout features of this device is its low jitter performance, which is critical for maintaining signal integrity in high-speed communication systems.
  • Power Efficiency: Despite its high-speed capabilities, the SY89830UK4G-TR is designed to be power-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Temperature Range: The device is built to operate over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Surface-Mount Package: This product comes in a surface-mount package that allows for a compact design footprint and is suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: The SY89830UK4G-TR is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic component selection.

Applications

The SY89830UK4G-TR is ideal for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Test and measurement equipment
  • Server and storage platforms

Product Specifications

Microchip Technology has equipped the SY89830UK4G-TR with specifications that ensure it meets the needs of high-performance systems:

  • Supply Voltage: Specified for a range of voltages to accommodate different system requirements.
  • Output Type: The device features a specific output type designed for interfacing with other components in the signal chain.
  • Packaging: The SY89830UK4G-TR is available in tape and reel packaging, ensuring safe and convenient handling for mass production.

With its combination of speed, precision, and reliability, the SY89830UK4G-TR from Microchip Technology is an excellent choice for system designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2291 $57.8328
20+ $5.9321 $118.6420
31+ $5.7461 $178.1291
42+ $5.5613 $233.5746
54+ $5.3754 $290.2716
72+ $4.8198 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess