EN
  • EN
  • DE

TSB83AA22AZAJ

Part No TSB83AA22AZAJ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394B OHCI-LYNX CTRLR 168BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 120mA
Temperature Range - Operating 0°C to 70°C
Case / Package 168-NFBGA (7x7)
Win Source Part Number 213529-TSB83AA22AZAJ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian TSB83AA22AZAJ CAD Model

Description

The TSB83AA22AZAJ is a cutting-edge IEEE 1394a-2000 controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit is engineered to facilitate high-speed serial bus communications, suitable for a wide range of applications, including consumer electronics, computing devices, and digital audio/video networks.

The device operates as a link-layer controller for the IEEE 1394-1995 standard and is compatible with the 1394 Open Host Controller Interface (OHCI) specification. It supports data transfer rates of 100, 200, and 400 Mbps, enabling swift and efficient data exchanges across the serial bus.

Featuring two cable ports, the TSB83AA22AZAJ offers flexibility in connectivity, ensuring devices can be daisy-chained or connected in a star topology. This versatility is key in creating complex device networks while maintaining signal integrity and speed.

One of the core advantages of the TSB83AA22AZAJ is its support for isochronous and asynchronous data transfer modes. Isochronous transfer guarantees timely data delivery, crucial for audio and video streaming applications where consistent data flow is paramount. Asynchronous transfer, on the other hand, is ideal for data packets that require error checking and control, such as file transfers or device commands.

Equipped with an advanced arbitration and fair bus access policy, the TSB83AA22AZAJ ensures that all devices connected to the bus have an equal opportunity to communicate. This feature is particularly important in environments where multiple devices are simultaneously active, preventing data collision and ensuring smooth operation.

For developers and system integrators, Texas Instruments provides comprehensive technical support for the TSB83AA22AZAJ, including detailed datasheets, application notes, and design resources. This support enables the rapid integration of the controller into various platforms, reducing development time and accelerating product time-to-market.

In summary, the TSB83AA22AZAJ from Texas Instruments represents a robust solution for high-speed data transfer in multi-device environments. Its performance, reliability, and support make it an ideal choice for anyone looking to implement IEEE 1394a-2000 communications in their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2434 $56.9736
9+ $11.6869 $105.1821
14+ $11.3217 $158.5038
19+ $10.9565 $208.1735
24+ $10.5913 $254.1912
32+ $9.4956 $303.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess