EN
  • EN
  • DE

ISO5451DW

Part No ISO5451DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 110ns, 110ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number ISO5451
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845777-ISO5451DW
Ultra Librarian 3D Model Ultra Librarian ISO5451DW CAD Model

Description

The ISO5451DW is a robust, high-performance, isolated gate driver manufactured by Texas Instruments. Designed to improve the efficiency and reliability of your power systems, this device is an ideal solution for driving power switches used in a variety of applications, including industrial inverters, motor control systems, and renewable energy converters.

Key Features

  • High Isolation Voltage: With a reinforced isolation rating of 5.7 kVRMS, the ISO5451DW ensures safe operation by providing excellent electrical separation between the input and output stages.
  • Peak Output Current: Capable of delivering high peak output currents of ±2A, this driver is well-suited to drive a wide range of power MOSFETs and IGBTs.
  • Extended Temperature Range: Its operation is guaranteed over an extended industrial temperature range from -40°C to +125°C, allowing for reliable performance in harsh environments.
  • Robust Insulation: The device features a minimum common-mode transient immunity (CMTI) of 50 kV/μs, ensuring stable operation in noisy electrical conditions.
  • Fail-Safe Design: The ISO5451DW incorporates fail-safe state outputs that ensure the power switch is turned off during device power-up, power-down, or in the event of a system fault.

Advantages

The integration of advanced technologies in the ISO5451DW provides numerous advantages to system designers. Its high isolation capability significantly reduces the risk of electrical hazards, while the high peak output current feature enables efficient switching of power devices, resulting in lower losses and improved thermal management. The robust design ensures that the driver can withstand the rigors of industrial environments, providing a reliable interface between control logic and power stages.

Applications

With its high-performance characteristics, the ISO5451DW is versatile for a range of applications. It is particularly well-suited for:

  • Industrial motor drives
  • Inverters for solar and wind power systems
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) chargers
  • Isolated DC-DC converters

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5194 $53.1790
75+ $1.4233 $106.7475
110+ $1.3752 $151.2720
160+ $1.2790 $204.6400
205+ $1.2310 $252.3550
255+ $1.1829 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess