EN
  • EN
  • DE

ADUM7234BRZ

Part No ADUM7234BRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 1KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features 4A Gate Driver Magnetic Coupling 1000Vrms Channel 16-SOIC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM7234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911107-ADUM7234BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM7234BRZ CAD Model

Description

ADUM7234BRZ Isolated Precision Half-Bridge Driver by Analog Devices Inc.

The ADUM7234BRZ is an advanced isolated precision half-bridge driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide reliable and efficient gate driving solutions for MOSFETs and IGBTs employed in a variety of applications such as motor controls, switching power supplies, and industrial inverters.

Encased in a compact, surface-mountable SOIC package, the ADUM7234BRZ incorporates Analog Devices' iCoupler® technology to deliver galvanic isolation between the input signal and the output driver stages. This state-of-the-art technology ensures that the device can withstand high voltage differentials, thus protecting sensitive control circuitry from high voltage transients and noise commonly found in power electronics systems.

The device features an isolated, high-side and low-side output, each capable of delivering a high peak output current, which ensures fast switching times for the power transistors. The ADUM7234BRZ's outputs are also designed to be matched, meaning that the rise and fall times are closely matched, which minimizes the dead time and reduces the risk of shoot-through in the power stage.

One of the key attributes of the ADUM7234BRZ is its precision and reliability. The device is specified for operation over the wide temperature range of -40°C to +125°C, ensuring consistent performance even in harsh environmental conditions. Furthermore, it comes with a range of built-in safety features such as under-voltage lockout (UVLO) for both the high-side and low-side gate drivers, which prevents the power transistors from operating under insufficient gate voltage conditions.

To facilitate easy integration into various circuit designs, the ADUM7234BRZ is compatible with standard logic input signals (3.3V/5V), allowing it to interface seamlessly with a broad range of microcontrollers and digital signal processors. This versatility, combined with its high isolation capability and robust output drivers, makes the ADUM7234BRZ an ideal choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

With its blend of performance, isolation, and precision, the ADUM7234BRZ by Analog Devices Inc. represents a superior solution for driving half-bridge circuits in demanding electrical environments.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1252 $55.1268
20+ $5.0258 $100.5160
31+ $4.8688 $150.9328
43+ $4.7117 $202.6031
55+ $4.5547 $250.5085
74+ $4.0835 $302.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess