EN
  • EN
  • DE

UCC5350MCQDRQ1

Part No UCC5350MCQDRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 5-A/5-A, 3-KVRMS AUTOMOTIVE SING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC5350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC5350MCQDRQ1TR, 296-UCC5350MCQDRQ1CT, 296-UCC5350MCQDRQ1DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901773-UCC5350MCQDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC5350MCQDRQ1 CAD Model

Description

The UCC5350MCQDRQ1 is a robust, automotive-grade isolated gate driver from Texas Instruments, specifically designed to drive power switches like IGBTs and SiC MOSFETs. This driver is an essential component for efficient and reliable operation in high-voltage and high-power applications such as electric vehicles, industrial motor drives, and power inverters.

Key Features

  • Isolation: The UCC5350MCQDRQ1 offers reinforced isolation of 5.7 kVRMS, providing excellent protection against high-voltage transients. This ensures safe signal communication between the low-voltage control side and the high-voltage power side.
  • Peak Output Current: With a peak output current capability of +/-2.5 A, this driver can effectively switch power transistors at high speeds, improving the overall efficiency of the power system.
  • Split Output Configuration: The device features a split output that allows for the independent control of turn-on and turn-off speeds, which can be optimized to reduce switching losses and electromagnetic interference (EMI).
  • Wide Operating Temperature: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive and industrial environments.
  • Protection Features: The UCC5350MCQDRQ1 includes a variety of protection features such as under-voltage lockout (UVLO), over-temperature shutdown, and Miller clamp functionality, enhancing the reliability and longevity of the system.

Applications

This gate driver is ideal for a range of high-voltage applications, including:

  • Hybrid and Electric Vehicles (HEV/EV)
  • Motor Control Inverters
  • Renewable Energy Systems
  • Power Supplies and Converters

Quality and Reliability

The UCC5350MCQDRQ1 is AEC-Q100 qualified, reflecting its compliance with stringent automotive industry standards. Texas Instruments' commitment to quality ensures that this gate driver provides reliable performance for safety-critical automotive applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0586 $51.4650
60+ $1.6891 $101.3460
92+ $1.6364 $150.5488
127+ $1.5836 $201.1172
164+ $1.5308 $251.0512
219+ $1.3724 $300.5556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess