EN
  • EN
  • DE

ISO3086TDW

Part No ISO3086TDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Isolated 5V RS-485 Transceiver With Integrated Transformer Driver | DG ISO 2.5KV RS422/RS485 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 20Mbps
Pulse Width Distortion (Maximum) 7.5ns
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1190610-ISO3086TDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO3086TDW CAD Model

Description

The ISO3086TDW is a high-performance, isolated RS-485 transceiver module designed by Texas Instruments to facilitate reliable communication in industrial environments. This device ensures robust data transmission over long distances and in noisy conditions, making it an ideal choice for industrial network applications such as factory automation, motor control systems, and grid infrastructure.

Key Features

  • Integrated Isolation: With 2500 Vrms of isolation for 1 minute per UL 1577, the ISO3086TDW provides excellent protection against high voltage spikes and common-mode noise, ensuring signal integrity and system safety.
  • High-Speed Data Rates: Capable of supporting data rates up to 20 Mbps, this transceiver can easily handle high-speed data transmission required by modern industrial protocols.
  • Bus-Pin ESD Protection: Offering an impressive 16 kV HBM ESD protection on the bus pins, the device is well-equipped to withstand electrostatic discharges, enhancing its durability in harsh industrial settings.
  • Wide Temperature Range: Operating reliably over an extended industrial temperature range of -40°C to +85°C, the ISO3086TDW is suited for deployment in extreme environmental conditions.
  • Fail-Safe Receiver: The device ensures a fail-safe output upon open, short, or idle bus conditions, thus maintaining system integrity during fault states.

Applications

The versatility of the ISO3086TDW makes it a perfect fit for a variety of applications, including:

  • Industrial Fieldbus Networks
  • Building Automation Systems
  • Networked Security Stations
  • Automated Teller Machines (ATMs)

Package and Quality

The ISO3086TDW comes in a compact 16-pin SOIC (DW) package, optimizing board space without compromising performance. Texas Instruments' commitment to quality ensures that each device meets stringent standards, offering designers a reliable and efficient solution for their RS-485 communication needs.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5886 $50.2404
30+ $3.3614 $100.8420
47+ $3.2479 $152.6513
67+ $3.0207 $202.3869
86+ $2.9072 $250.0192
108+ $2.7936 $301.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,896 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess