EN
  • EN
  • DE

LTM2892CY-S#PBF

Part No LTM2892CY-S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10Mbps Automotive 24-Pin BGA Tray / DGTL ISO 3.5KV 6CH SPI 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 24-BBGA
Manufacturer Package 24-BGA (9x6.25)
Win Source Part Number 784549-LTM2892CY-S#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2892
Introduction Date July 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2892CY-S#PBF CAD Model

Description

The LTM2892CY-S#PBF is a high-performance isolated μModule transceiver from Linear Technology, designed to provide robust data communication in harsh electrical environments. This product is particularly ideal for applications requiring insulation between a data transmission element and a receiving element, effectively reducing system noise and protecting against large ground differences.

Key Features

  • Isolation: The LTM2892CY-S#PBF offers 2500VRMS galvanic isolation, which is certified by UL and CSA standards, ensuring that the device can handle high voltage differentials without compromising performance or safety.
  • Data Rate: It supports SPI data rates up to 20Mbps, making it suitable for high-speed communication requirements.
  • Integrated Power: The device includes an integrated isolated DC/DC converter, which provides power for both the logic side and the isolated side, simplifying the design and reducing external component requirements.
  • Robustness: Enhanced ESD protection is built-in, ensuring the device can withstand common electrostatic discharges, enhancing its durability and reliability in industrial environments.
  • Temperature Range: It operates over a wide temperature range from -40°C to 105°C, accommodating extreme environmental conditions.

Applications

The LTM2892CY-S#PBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Test and measurement equipment
  • Medical equipment with stringent isolation requirements
  • Automotive systems
  • Power supply control and monitoring

Package and Quality

The device is packaged in a compact, surface-mount LGA package that is RoHS compliant. The LTM2892CY-S#PBF is manufactured by Linear Technology with a commitment to high quality and reliability, making it a trusted choice for critical applications where failure is not an option.

Conclusion

In conclusion, the LTM2892CY-S#PBF isolated μModule transceiver stands out for its high isolation capability, integrated power features, and robust data transfer rate. It is an excellent choice for engineers looking for a reliable solution to mitigate noise and potential damage caused by electrical interference in complex systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess